59165-1-S-00-A Part Information

Details for 59165-1-S-00-A by Littelfuse

Electronic & Electrical Components>Sensors & Transducers>Sensors

Part Downloads

Part Specifications

Sensing Range Max 7.5mm
Sensor Mounting -
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 500mA
Product Range 59165 Series
Body Length 16mm
Breakover Voltage Min 250VDC
Contact Configuration 1NO
Current Load AC Max 1.2A
External Depth 2.41mm
External Length / Height 40.39mm
External Width 2.41mm
Height 40.39mm
Operating Temperature Range -40°C to +105°C
Output Power Max 10W
Power Rating 10W
Sensing Distance Max 7.5mm
Sensing Range 10mm to 15mm
Sensor Input Magnetic
Supply Voltage DC Max 200V
Switch Operation Off-On
Switching Current AC Max 0.5A
Switching Power Max 10W
Switching Voltage 200VDC
Switching Voltage DC 200

Alternative Part Descriptions

  • REED PROXIMITY SENSOR, 10MM TO 15MM, ; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; External Depth:2.41mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59165-1-S-00-A?

Additional datasheets, footprints and schematics for 59165-1-S-00-A are listed in our Part Details tab. You can also find the 59165-1-S-00-A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59165-1-S-00-A in the Pricing & Inventory tab next to part details. You can view 59165-1-S-00-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59165-1-S-00-A fall under?

The 59165-1-S-00-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59165-1-S-00-A when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59165-1-S-00-A you can contact the distributor directly for product support, shipping queries etc.

Is the 59165-1-S-00-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59165-1-S-00-A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 59165-1-S-00-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59165-1-S-00-A often in real-time on the comparison pages.

What if I can't find stock of 59165-1-S-00-A?

You can fill out our help required form which you can use to request a quote for 59165-1-S-00-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 59165-1-S-00-A

Loading...
Loading Results for 59165-1-S-00-A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us