Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Metal & Alloy Material Type | Aluminum Alloy |
---|---|
Module Capacity | 3 |
Primary Product Color | Black |
Product Length | 65.05mm, 2.561in |
Terminal Junction Module Accessory Type | Rail Assembly |
Rail Assy, F/B Sz 3,m81714/5-2 Rohs Compliant: Yes |Amp Te Connectivity 591613-3 | Newark Electronics |
Connector Accessories Standard Rail Assembly Aluminum Alloy Black | Avnet America |
Junction System Tools & Accessories RAIL ASSY F/B SZ 3 M81714/5-2 | Sager |
Where can I find additional details, specifications and documents for a 591613-3?
Additional datasheets, footprints and schematics for 591613-3 are listed on our Part Details page. You can also find images and similar parts to 591613-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 591613-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 591613-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 591613-3 fall under?
The 591613-3 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Module Hardware.
Can I view similar or alternative parts?
You can view similar parts to 591613-3 when available in the Terminal Junction Module Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 591613-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 591613-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 591613-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 591613-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 591613-3 often in real-time on the comparison pages.
What if I can't find stock of 591613-3?
You can fill out our help required form which you can use to request a quote for 591613-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.