Status: | Unknown |
---|---|
Series: | 5915PC Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 38mm |
Noise Rating | 56dBA |
Flow Rate - Imperial | 212cu.ft/min |
Flow Rate - Metric | 6m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 190mA |
Product Range | 5915PC Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 172mm x 150mm x 38mm |
AC Fans AC Axial Fan, 150x172x38mm, 220VAC, Ball Bearing | Sager |
Axial Fan, 172Mm, 230Vac, 190Ma | Newark Electronics |
Fan, 150mm 230vac | element14 |
FAN, 150X172X38MM, 230VAC, 212CFM, 56DB | Farnell |
Where can I find additional details, specifications and documents for a 5915PC-23T-B30-A00?
Additional datasheets, footprints and schematics for 5915PC-23T-B30-A00 are listed on our Part Details page. You can also find images and similar parts to 5915PC-23T-B30-A00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5915PC-23T-B30-A00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5915PC-23T-B30-A00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5915PC-23T-B30-A00 fall under?
The 5915PC-23T-B30-A00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5915PC-23T-B30-A00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5915PC-23T-B30-A00 you can contact the distributor directly for product support, shipping queries etc.
Is the 5915PC-23T-B30-A00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5915PC-23T-B30-A00 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 5915PC-23T-B30-A00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5915PC-23T-B30-A00 often in real-time on the comparison pages.
What if I can't find stock of 5915PC-23T-B30-A00?
You can fill out our help required form which you can use to request a quote for 5915PC-23T-B30-A00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.