59150-1-S-02-A Sensors by Littelfuse

REED SENSOR, 1.2A, 13.5MM, FLANGE

Status: Unknown
Series: 59150 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Newark
Newark
from US$1.92
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.87
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.84
-
Buy Now

Specifications

Sensing Range Max 13.5mm
Sensor Mounting Flange
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 1.2A
Product Range 59150 Series
RoHS Compliant Yes

Alternative Descriptions

Reed Sensor, 1.2A, 13.5Mm, Flange | Newark Electronics
Temp creation for NPI buy | Future Electronics
REED-SENSORS | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59150-1-S-02-A?

Additional datasheets, footprints and schematics for 59150-1-S-02-A are listed on our Part Details page. You can also find images and similar parts to 59150-1-S-02-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59150-1-S-02-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59150-1-S-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59150-1-S-02-A fall under?

The 59150-1-S-02-A is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59150-1-S-02-A when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59150-1-S-02-A you can contact the distributor directly for product support, shipping queries etc.

Is the 59150-1-S-02-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 59150-1-S-02-A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for 59150-1-S-02-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59150-1-S-02-A often in real-time on the comparison pages.

What if I can't find stock of 59150-1-S-02-A?

You can fill out our help required form which you can use to request a quote for 59150-1-S-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay