Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Sensing Range Max | 20.32mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 250mA |
Product Range | - |
Carry Current | 1.5A |
Contact Rating | 5W |
Sensor Input | Magnetic |
Proximity Sensor | Newark Electronics |
Proximity Sensors 59150 030 PROX SENSOR | Future Electronics |
FLANGE MOUNT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 59150-030?
Additional datasheets, footprints and schematics for 59150-030 are listed on our Part Details page. You can also find images and similar parts to 59150-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59150-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59150-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59150-030 fall under?
The 59150-030 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59150-030 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59150-030 you can contact the distributor directly for product support, shipping queries etc.
Is the 59150-030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59150-030 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Electro Enterprises and Future Electronics have stock available or on a lead time for 59150-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59150-030 often in real-time on the comparison pages.
What if I can't find stock of 59150-030?
You can fill out our help required form which you can use to request a quote for 59150-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.