59140-1-S-04-E Sensors & Transducers by Littelfuse

REED SENSOR 1.2A 10.4MM FLANGE

Status: Unknown
Series: 59140 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.77
365
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.71
365
in stock
Buy Now
Logo for element14
element14
from US$1.90
365
in stock
Buy Now

Specifications

Sensing Range Max 10.4mm
Sensor Mounting Flange
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 1.2A
Product Range 59140 Series

Alternative Descriptions

Reed Sensor, 1.2A, 10.4Mm, Flange | Newark Electronics
REED SENSOR, 1.2A, 10.4MM, FLANGE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59140-1-S-04-E?

Additional datasheets, footprints and schematics for 59140-1-S-04-E are listed on our Part Details page. You can also find images and similar parts to 59140-1-S-04-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59140-1-S-04-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59140-1-S-04-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59140-1-S-04-E fall under?

The 59140-1-S-04-E is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59140-1-S-04-E when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59140-1-S-04-E you can contact the distributor directly for product support, shipping queries etc.

Is the 59140-1-S-04-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59140-1-S-04-E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59140-1-S-04-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59140-1-S-04-E often in real-time on the comparison pages.

What if I can't find stock of 59140-1-S-04-E?

You can fill out our help required form which you can use to request a quote for 59140-1-S-04-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay