Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
570
in stock
|
Buy Now | |
element14
from US$3.05
|
570
in stock
|
Buy Now | |
RS Americas
from US$4.32
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.68
|
18
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now |
Sensing Range Max | 20.32mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 250mA |
Product Range | - |
Carry Current | 1.5A |
Contact Rating | 5W |
Sensor Input | Magnetic |
Proximity Sensor | Newark Electronics |
Sensor, Magnetic Reed Switch, 59140 Series, SPST-NO, Wire Leads | Littelfuse 59140-040 | RS Americas |
Reed switch | Transfer Multisort Elektronik |
59140 Series Miniature Flange Magnetically Operated Position Reed Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a 59140-040?
Additional datasheets, footprints and schematics for 59140-040 are listed on our Part Details page. You can also find images and similar parts to 59140-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59140-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59140-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59140-040 fall under?
The 59140-040 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59140-040 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59140-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 59140-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59140-040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 59140-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59140-040 often in real-time on the comparison pages.
What if I can't find stock of 59140-040?
You can fill out our help required form which you can use to request a quote for 59140-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.