59140-010 Part Information
Details for 59140-010 by Littelfuse
Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.7100 |
10 | 3.5800 |
25 | 3.3100 |
50 | 3.0100 |
100 | 2.7100 |
500 | 2.4300 |
Stock Information
Details
Part Downloads
Part Specifications
Sensing Range Max | 20.32mm |
Sensor Mounting | Flange |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Carry Current | 1.2A |
Contact Rating | 10W |
RoHS Compliant | Yes |
Alternative Part Descriptions
- MAGNETIC SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:-; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 59140-010?
Additional datasheets, footprints and schematics for 59140-010 are listed in our Part Details tab. You can also find the 59140-010 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59140-010 in the Pricing & Inventory tab next to part details. You can view 59140-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59140-010 fall under?
The 59140-010 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59140-010 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59140-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 59140-010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59140-010 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59140-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59140-010 often in real-time on the comparison pages.
What if I can't find stock of 59140-010?
You can fill out our help required form which you can use to request a quote for 59140-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.