Status: | Unknown |
---|---|
Series: | 59135 Series |
RoHS: | Unknown |
Sensing Range Max | 18mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | 59135 Series |
Switching Voltage | 300VDC |
Magnetic Proximity Sensor | Newark Electronics |
REED-SENSORS | TTI Europe |
Where can I find additional details, specifications and documents for a 59135-2-T-02-F?
Additional datasheets, footprints and schematics for 59135-2-T-02-F are listed on our Part Details page. You can also find images and similar parts to 59135-2-T-02-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59135-2-T-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59135-2-T-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59135-2-T-02-F fall under?
The 59135-2-T-02-F is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 59135-2-T-02-F when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59135-2-T-02-F you can contact the distributor directly for product support, shipping queries etc.
Is the 59135-2-T-02-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59135-2-T-02-F have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 59135-2-T-02-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59135-2-T-02-F often in real-time on the comparison pages.
What if I can't find stock of 59135-2-T-02-F?
You can fill out our help required form which you can use to request a quote for 59135-2-T-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.