Status: | Unknown |
---|---|
Series: | TGP3100 Series |
RoHS: | Compliant |
Prices starting from US$2,136.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,136.00
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Function, Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | TGP3100 Series |
Bandwidth | 25MHz |
Manufacturer Warranty | 3 Years |
Plug Type | UK |
RoHS Compliant | Yes |
Pulse Generator, 2-Ch, Arb/Func, 25Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 59120-5620?
Additional datasheets, footprints and schematics for 59120-5620 are listed on our Part Details page. You can also find images and similar parts to 59120-5620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59120-5620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59120-5620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59120-5620 fall under?
The 59120-5620 is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 59120-5620 when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59120-5620 you can contact the distributor directly for product support, shipping queries etc.
Is the 59120-5620 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59120-5620 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59120-5620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59120-5620 often in real-time on the comparison pages.
What if I can't find stock of 59120-5620?
You can fill out our help required form which you can use to request a quote for 59120-5620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.