59105-020 Part Information

Details for 59105-020 by Littelfuse

Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors

Part Downloads

Part Specifications

Sensing Range Max 20.32mm
Operating Temperature Min -20°C
Operating Temperature Max 105°C
Supply Current 500mA
Carry Current 1.5A
Contact Rating 10W
Sensor Input Magnetic
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:-; Carry Current:1.5A; Contact Rating:10W; Sensor Input:Magnetic RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59105-020?

Additional datasheets, footprints and schematics for 59105-020 are listed in our Part Details tab. You can also find the 59105-020 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59105-020 in the Pricing & Inventory tab next to part details. You can view 59105-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59105-020 fall under?

The 59105-020 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59105-020 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59105-020 you can contact the distributor directly for product support, shipping queries etc.

Is the 59105-020 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 59105-020 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 59105-020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59105-020 often in real-time on the comparison pages.

What if I can't find stock of 59105-020?

You can fill out our help required form which you can use to request a quote for 59105-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 59105-020

Loading...
Loading Results for 59105-020
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us