59085-010 Part Information

Details for 59085-010 by Littelfuse

Electronic & Electrical Components>Sensors & Transducers>Sensors

Part Downloads

Part Specifications

Sensing Range Max 6.35mm
Sensor Mounting Panel Mount
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 250mA
Product Range -
Carry Current 1.5A
Contact Rating 5W
RoHS Compliant

Alternative Part Descriptions

  • PROXIMITY SENSOR; Sensing Range Max:6.35mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:-; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59085-010?

Additional datasheets, footprints and schematics for 59085-010 are listed in our Part Details tab. You can also find the 59085-010 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59085-010 in the Pricing & Inventory tab next to part details. You can view 59085-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59085-010 fall under?

The 59085-010 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59085-010 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59085-010 you can contact the distributor directly for product support, shipping queries etc.

Is the 59085-010 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 59085-010 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 59085-010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59085-010 often in real-time on the comparison pages.

What if I can't find stock of 59085-010?

You can fill out our help required form which you can use to request a quote for 59085-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 59085-010

Loading...
Loading Results for 59085-010
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us