Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
590760-000,
9-1199996-2 |
Lining Type | Adhesive |
---|---|
Pliancy | Semi-Rigid |
Color | Black |
Sealant | Yes |
Adhesive Pre-Coat | Yes |
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Recovered Inside Diameter (Max) | 2.41mm, .095in |
Recovered Wall Thickness (Nominal) | 2.16mm, .085in |
Length | 1.77in, 45mm |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Cable Diameter Range | 10.9mm |
Wall Thickness | Heavy |
Marked | No.3 |
Government Qualified | No |
CSA Certified | No |
UL Rating | Recognized |
Emission Free | No |
Wall Type | Dual |
Fluid Resistance | Diesel Fuel, (ATF) Automatic Transmission Fluid, Engine Cleaner, Power Steering Fluid, Brake Fluid, Lubricating Oil, Water, Engine Coolant |
Resistance Properties | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Flammability | Flame-Retardant |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Operating Temperature Range | -40 – 105°C |
ES Series Heat Shrink Cap Black Surface Mount Heat Shrink Boots | Future Electronics |
Heat Shrink Tubing & Sleeves ES-CAP-HW-NO.3-0-45MM-ST | Sager |
Where can I find additional details, specifications and documents for a 590760-000?
Additional datasheets, footprints and schematics for 590760-000 are listed on our Part Details page. You can also find images and similar parts to 590760-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 590760-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 590760-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 590760-000 fall under?
The 590760-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 590760-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 590760-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 590760-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 590760-000 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia and Sager have stock available or on a lead time for 590760-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 590760-000 often in real-time on the comparison pages.
What if I can't find stock of 590760-000?
You can fill out our help required form which you can use to request a quote for 590760-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.