Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.83
|
594
in stock
|
Buy Now | |
element14
from US$4.42
|
999
in stock
|
Buy Now | |
Farnell
from US$3.70
|
999
in stock
|
Buy Now | |
Future Electronics
from US$3.21
|
900
in stock
|
Buy Now | |
Distrelec
from US$4.80
|
421
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.10
|
375
in stock
|
Buy Now | |
RS
from US$6.36
|
-
|
Buy Now |
Sensing Range Max | 20.32mm |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 250mA |
Carry Current | 1.5A |
Contact Rating | 5W |
Sensor Input | Magnetic |
RoHS Compliant | Yes |
PROXIMITY SENSOR, SPDT-CO, 0.25A, 175VDC | element14 |
SENSOR REED SW SPDT WIRE LEADS | Future Electronics |
Proximity Sensor | Newark Electronics |
Littelfuse Reed Sensor 120V 250mA 5W 3ms 1CO 59070 | Distrelec |
Reed switch | Transfer Multisort Elektronik |
Reed sensor | RS |
Where can I find additional details, specifications and documents for a 59070-030?
Additional datasheets, footprints and schematics for 59070-030 are listed on our Part Details page. You can also find images and similar parts to 59070-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59070-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59070-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59070-030 fall under?
The 59070-030 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59070-030 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59070-030 you can contact the distributor directly for product support, shipping queries etc.
Is the 59070-030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59070-030 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Distrelec have stock available or on a lead time for 59070-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59070-030 often in real-time on the comparison pages.
What if I can't find stock of 59070-030?
You can fill out our help required form which you can use to request a quote for 59070-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.