Status: | Unknown |
---|---|
Series: | SENTRY Series |
RoHS: | Unknown |
Product Range | SENTRY Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (07-Jul-2017) |
Breaking Capacity Current AC | 6kA |
Cross-section Area Max | 25mm² |
External Depth | 73mm |
External Length / Height | 81mm |
External Width | 18mm |
Module Width | 1 |
Tripping Characteristic | Type B |
Where can I find additional details, specifications and documents for a 5906S?
Additional datasheets, footprints and schematics for 5906S are listed on our Part Details page. You can also find images and similar parts to 5906S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5906S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5906S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5906S fall under?
The 5906S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5906S when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5906S you can contact the distributor directly for product support, shipping queries etc.
Is the 5906S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5906S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 5906S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5906S often in real-time on the comparison pages.
What if I can't find stock of 5906S?
You can fill out our help required form which you can use to request a quote for 5906S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.