59065-020 Part Information
Details for 59065-020 by Littelfuse
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.5600 |
10 | 4.3100 |
25 | 3.5200 |
50 | 3.4000 |
100 | 3.2700 |
500 | 3.1000 |
Stock Information
Details
Part Downloads
Part Specifications
Sensing Range Max | 20.32mm |
Sensor Mounting | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | - |
Carry Current | 1.5A |
Contact Rating | 10W |
Sensor Input | Magnetic |
Alternative Part Descriptions
- PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:-; Carry Current:1.5A; Contact Rating:10W; Sensor Input:Magnetic RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 59065-020?
Additional datasheets, footprints and schematics for 59065-020 are listed in our Part Details tab. You can also find the 59065-020 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59065-020 in the Pricing & Inventory tab next to part details. You can view 59065-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59065-020 fall under?
The 59065-020 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59065-020 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59065-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 59065-020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 59065-020 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59065-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59065-020 often in real-time on the comparison pages.
What if I can't find stock of 59065-020?
You can fill out our help required form which you can use to request a quote for 59065-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.