5905C SL002 Alpha Wire Parts by Alpha Wire

CABLE 22AWG 4 PAIR SLATE 152.4M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$437.42

Distributor Stock
Logo for Farnell
Farnell
from US$437.42
No stock
Buy Now
Logo for RS
RS
from US$463.66
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$718.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$703.76
-
Buy Now

Specifications

Cable Shielding Screened
No. of Pairs 4 Pair
Wire Gauge 22AWG
Conductor Area CSA 0.23mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
Jacket Colour Slate
No. of Max Strands x Strand Size Solid
Voltage Rating 300V
Jacket Material PVC
Conductor Material Tinned Copper
External Diameter 6.7mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Foil Shield
Conductor Make-up 1 / 22AWG
Outer Diameter 6.7mm
Shield Material Foil
Shield Type Shielded
Wire Size 22AWG

Alternative Descriptions

22AWG SOLID 4PR FOIL SHLD | RS
Shielded Multipair Cable 4Pr 500Ft 300V Gray | Newark Electronics
Communication & Control Cable, 22Awg/4Pr TC, Foil Shield, PVC Slate | Alpha Wire 5905C SL002 | RS Americas
CABLE, 22AWG, 4 PAIR, SLATE, 152.4M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5905C SL002?

Additional datasheets, footprints and schematics for 5905C SL002 are listed on our Part Details page. You can also find images and similar parts to 5905C SL002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5905C SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5905C SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5905C SL002 fall under?

The 5905C SL002 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 5905C SL002 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5905C SL002 you can contact the distributor directly for product support, shipping queries etc.

Is the 5905C SL002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5905C SL002 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 5905C SL002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5905C SL002 often in real-time on the comparison pages.

What if I can't find stock of 5905C SL002?

You can fill out our help required form which you can use to request a quote for 5905C SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay