59050-1-S-00-0 Sensors by Littelfuse

REED SENSOR, 1.2A, 7.2MM, THROUGH HOLE

Status: Unknown
Series: 59050 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Newark
Newark
from US$1.06
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.10
200
in stock
Buy Now

Specifications

Sensing Range Max 7.2mm
Sensor Mounting Through Hole
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 1.2A
Product Range 59050 Series
RoHS Compliant Yes

Alternative Descriptions

SWITCH REED SPST-NO 350MA 140V | Future Electronics
Reed Sensor, 1.2A, 7.2Mm, Through Hole | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59050-1-S-00-0?

Additional datasheets, footprints and schematics for 59050-1-S-00-0 are listed on our Part Details page. You can also find images and similar parts to 59050-1-S-00-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59050-1-S-00-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59050-1-S-00-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59050-1-S-00-0 fall under?

The 59050-1-S-00-0 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59050-1-S-00-0 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59050-1-S-00-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 59050-1-S-00-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 59050-1-S-00-0 have stock available?

Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for 59050-1-S-00-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59050-1-S-00-0 often in real-time on the comparison pages.

What if I can't find stock of 59050-1-S-00-0?

You can fill out our help required form which you can use to request a quote for 59050-1-S-00-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay