Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
10,790
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
7,288
in stock
|
Buy Now | |
element14
from US$1.43
|
7,288
in stock
|
Buy Now | |
Farnell
from US$1.13
|
7,288
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
6,595
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
6,595
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Spindle |
Colour | Black |
External Length / Height | 30mm |
For Use With | 51 Series Pluggable Potentiometers |
Knob Diameter | 6mm |
Spindle for carbon modular system,30mm | RS |
Span-In Spindle Resistor Shaft, 30 X 6Mm Rohs Compliant: Yes |Citec Te Connectivity 5904620101 | Newark Electronics |
SPAN-IN SPINDLE RESISTOR SHAFT, 30 X 6MM | element14 |
Potentiometer Tools&Hardware 6X30 SHAFT | Rapid Electronics |
Potentiometer Shaft Black 6mm Dia x 30mm long Knurl End and Screwdriver | Avnet America |
Raychem, Spindle for carbon modular system, 30mm, 5904620101 | TE Connectivity 5904620101 | RS Americas |
Where can I find additional details, specifications and documents for a 5904620101?
Additional datasheets, footprints and schematics for 5904620101 are listed on our Part Details page. You can also find images and similar parts to 5904620101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5904620101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5904620101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5904620101 fall under?
The 5904620101 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5904620101 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5904620101 you can contact the distributor directly for product support, shipping queries etc.
Is the 5904620101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5904620101 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5904620101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5904620101 often in real-time on the comparison pages.
What if I can't find stock of 5904620101?
You can fill out our help required form which you can use to request a quote for 5904620101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.