Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Current | 500mA |
---|---|
Switching Voltage | 200VDC |
RoHS Compliant | Yes |
Magnetic Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 59045-502?
Additional datasheets, footprints and schematics for 59045-502 are listed on our Part Details page. You can also find images and similar parts to 59045-502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59045-502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59045-502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59045-502 fall under?
The 59045-502 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59045-502 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59045-502 you can contact the distributor directly for product support, shipping queries etc.
Is the 59045-502 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59045-502 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59045-502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59045-502 often in real-time on the comparison pages.
What if I can't find stock of 59045-502?
You can fill out our help required form which you can use to request a quote for 59045-502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.