Status: | Unknown |
---|---|
Series: | 59045 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
971
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
1,178
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
971
in stock
|
Buy Now | |
element14
from US$1.50
|
971
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
924
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
647
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
603
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
-
|
Buy Now |
Sensing Range Max | - |
---|---|
Sensor Mounting | Through Hole |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | 59045 Series |
SVHC | No SVHC (12-Jan-2017) |
59045 Series 200 V SPST 0.5 A Miniature PCB Mount Magnetic Sensor (No Actuator) | Future Electronics |
Reed Switch, Spst-No, 0.5A, 200Vdc Rohs Compliant: Yes |Littelfuse 59045-010 | Newark Electronics |
REED SWITCH, SPST-NO, 0.5A, 200VDC | element14 |
Reed switch | Transfer Multisort Elektronik |
Littelfuse Reed sensor, 1NO, 500mA | Distrelec |
MINIATURE PCB MOUNT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 59045-010?
Additional datasheets, footprints and schematics for 59045-010 are listed on our Part Details page. You can also find images and similar parts to 59045-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59045-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59045-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59045-010 fall under?
The 59045-010 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59045-010 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59045-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 59045-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59045-010 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 59045-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59045-010 often in real-time on the comparison pages.
What if I can't find stock of 59045-010?
You can fill out our help required form which you can use to request a quote for 59045-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.