59040-3-T-02-A Part Information
Details for 59040-3-T-02-A by Littelfuse
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.4300 |
10 | 4.8700 |
25 | 4.3000 |
50 | 4.2100 |
100 | 4.1200 |
Stock Information
Details
Part Downloads
Part Specifications
Sensing Range Max | 18.4mm |
Sensor Mounting | Cable |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 250mA |
Product Range | 59040 Series |
Alternative Part Descriptions
- REED SENSOR, 0.25A, SPDT, CABLE; Sensing Range Max:18.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 59040-3-T-02-A?
Additional datasheets, footprints and schematics for 59040-3-T-02-A are listed in our Part Details tab. You can also find the 59040-3-T-02-A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59040-3-T-02-A in the Pricing & Inventory tab next to part details. You can view 59040-3-T-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59040-3-T-02-A fall under?
The 59040-3-T-02-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59040-3-T-02-A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59040-3-T-02-A you can contact the distributor directly for product support, shipping queries etc.
Is the 59040-3-T-02-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 59040-3-T-02-A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 59040-3-T-02-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59040-3-T-02-A often in real-time on the comparison pages.
What if I can't find stock of 59040-3-T-02-A?
You can fill out our help required form which you can use to request a quote for 59040-3-T-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.