59040-1-S-02-A Sensors by Littelfuse

REED SENSOR, 0.5A, SPST-NO, CABLE

Status: Unknown
Series: 59040 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.91

Distributor Stock
Logo for Newark
Newark
from US$1.91
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.96
-
Buy Now

Specifications

Sensing Range Max 25mm
Sensor Mounting Cable
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 500mA
Product Range 59040 Series
RoHS Compliant Yes

Alternative Descriptions

Reed Sensor, 0.5A, Spst-No, Cable | Newark Electronics
59040 Series 0.5 A 200 V SPST (1 Form A) Press-Fit Firecracker Reed Sensor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59040-1-S-02-A?

Additional datasheets, footprints and schematics for 59040-1-S-02-A are listed on our Part Details page. You can also find images and similar parts to 59040-1-S-02-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59040-1-S-02-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59040-1-S-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59040-1-S-02-A fall under?

The 59040-1-S-02-A is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59040-1-S-02-A when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59040-1-S-02-A you can contact the distributor directly for product support, shipping queries etc.

Is the 59040-1-S-02-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 59040-1-S-02-A have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 59040-1-S-02-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59040-1-S-02-A often in real-time on the comparison pages.

What if I can't find stock of 59040-1-S-02-A?

You can fill out our help required form which you can use to request a quote for 59040-1-S-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay