Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5902770001,
8-1194669-4 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
47,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
47,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
47,750
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
47,750
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 2 |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | .042in, 1.1mm |
Compatible Cable Diameter | .046 – .105in, 1.2 – 2.7mm |
Supplied Diameter | 3.2mm, .125in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Wire Labels & Markers Rps-1K-22-18/2.0-S1-4 |Raychem Te Connectivity 5902770001 | Newark Electronics |
Wire Labels&Markers RPS-1K-22-182.0-S1-4 | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers RPS-1K-22-182.0-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 5902770001?
Additional datasheets, footprints and schematics for 5902770001 are listed on our Part Details page. You can also find images and similar parts to 5902770001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5902770001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5902770001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5902770001 fall under?
The 5902770001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5902770001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5902770001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5902770001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5902770001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5902770001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5902770001 often in real-time on the comparison pages.
What if I can't find stock of 5902770001?
You can fill out our help required form which you can use to request a quote for 5902770001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.