Status: | Unknown |
---|---|
Series: | 59025 Series |
RoHS: | Compliant |
Sensing Range Max | 20.32mm |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 250mA |
Product Range | 59025 Series |
Carry Current | 1.5A |
Contact Rating | 5W |
RoHS Compliant | Yes |
Reed switch | Transfer Multisort Elektronik |
Proximity Sensor, 59025 Series, Magnetic Reed Switch, SPST-NC, Wire Leads | Littelfuse 59025-040 | RS Americas |
Magnetic Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 59025-040?
Additional datasheets, footprints and schematics for 59025-040 are listed on our Part Details page. You can also find images and similar parts to 59025-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59025-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59025-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59025-040 fall under?
The 59025-040 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59025-040 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59025-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 59025-040 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59025-040 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 59025-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59025-040 often in real-time on the comparison pages.
What if I can't find stock of 59025-040?
You can fill out our help required form which you can use to request a quote for 59025-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.