Status: | Unknown |
---|---|
Series: | 59025 Series |
RoHS: | Unknown |
Sensing Range Max | 20.32mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | 59025 Series |
Carry Current | 1.5A |
Contact Rating | 10W |
Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 59025-020?
Additional datasheets, footprints and schematics for 59025-020 are listed on our Part Details page. You can also find images and similar parts to 59025-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59025-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59025-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59025-020 fall under?
The 59025-020 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59025-020 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59025-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 59025-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59025-020 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59025-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59025-020 often in real-time on the comparison pages.
What if I can't find stock of 59025-020?
You can fill out our help required form which you can use to request a quote for 59025-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.