Status: | Unknown |
---|---|
Series: | 59020 |
RoHS: | Unknown |
Sensing Range Max | 15mm |
---|---|
Sensor Mounting | Through Hole |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | 59020 |
Body Length | 15.24mm |
Breakover Voltage Min | 170VDC |
Contact Configuration | 1NO |
Current Load AC Max | 0.5A |
External Diameter | 5.1mm |
Lead Length | 300mm |
Operating Temperature Range | -40°C to +105°C |
Output Power Max | 3W |
Power Rating | 3W |
Sensing Distance Max | 5.5mm |
Sensing Range | 7mm to 15mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 170V |
Switching Current AC Max | 0.25A |
Switching Power Max | 3W |
Switching Voltage | 100VDC |
Switching Voltage DC | 100 |
Reed Sensor, Mini, 7-15Mm, No | Newark Electronics |
REED SENSOR, 11MM, NO, CABLE MOUNT | element14 |
SPST 2 Wire Leads Magnetic Firecracker Miniature Cylindrical Reed Sensor | Future Electronics |
MINI FIRECRACKER | TTI Europe |
Where can I find additional details, specifications and documents for a 59020-1-S-02-A?
Additional datasheets, footprints and schematics for 59020-1-S-02-A are listed on our Part Details page. You can also find images and similar parts to 59020-1-S-02-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59020-1-S-02-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59020-1-S-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59020-1-S-02-A fall under?
The 59020-1-S-02-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59020-1-S-02-A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59020-1-S-02-A you can contact the distributor directly for product support, shipping queries etc.
Is the 59020-1-S-02-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59020-1-S-02-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 59020-1-S-02-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59020-1-S-02-A often in real-time on the comparison pages.
What if I can't find stock of 59020-1-S-02-A?
You can fill out our help required form which you can use to request a quote for 59020-1-S-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.