Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
590127-000,
7-1194668-9 |
Insulation Sleeve Material | Polyolefin |
---|---|
Color | Yellow |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyolefin |
Weight per Piece | 1g |
Splice Material | Copper Alloy |
Plating Material | Tin/Silver |
Number of Conductors | 1 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 26 – 30AWG, .14 – .05mm² |
Government Qualified | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Coaxial Cable Type | RG M17/137-00001, RG 180, RG 195, RG M17/139-00001 |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Wire/Cable Type | Coaxial Cable |
Serrated | No |
Splice Type | Crimp Splice |
Termination Method | Crimp, Solder |
Cable Temperature Rating | 125°C |
Splice Terminal 12-16AWG | Avnet America |
Solder Sleeves & Shield Tubing D-150 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a 590127-000?
Additional datasheets, footprints and schematics for 590127-000 are listed on our Part Details page. You can also find images and similar parts to 590127-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 590127-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 590127-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 590127-000 fall under?
The 590127-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 590127-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 590127-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 590127-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 590127-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 590127-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 590127-000 often in real-time on the comparison pages.
What if I can't find stock of 590127-000?
You can fill out our help required form which you can use to request a quote for 590127-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.