59010-1-T-02-F Sensors & Transducers by Littelfuse

REED PROXIMITY SENSOR 4.5MM 175VDC

Status: Unknown
Series: 59010 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.42

Distributor Stock
Logo for Farnell
Farnell
from US$7.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.57
-
Buy Now
Logo for element14
element14
from US$7.49
-
Buy Now

Specifications

Sensing Range Max 4.5mm
Sensor Mounting -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Current 350mA
Product Range 59010 Series
Supply Voltage DC Max 175V

Alternative Descriptions

Reed Proximity Sensor, 4.5Mm, 175Vdc | Newark Electronics
59010 Series SPST-NO Wire Leads Magnetic Firecracker Reed Sensor | Future Electronics
REED PROXIMITY SENSOR, 4.5MM, 175VDC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59010-1-T-02-F?

Additional datasheets, footprints and schematics for 59010-1-T-02-F are listed on our Part Details page. You can also find images and similar parts to 59010-1-T-02-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59010-1-T-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59010-1-T-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59010-1-T-02-F fall under?

The 59010-1-T-02-F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59010-1-T-02-F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59010-1-T-02-F you can contact the distributor directly for product support, shipping queries etc.

Is the 59010-1-T-02-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59010-1-T-02-F have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 59010-1-T-02-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59010-1-T-02-F often in real-time on the comparison pages.

What if I can't find stock of 59010-1-T-02-F?

You can fill out our help required form which you can use to request a quote for 59010-1-T-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay