Status: | Unknown |
---|---|
Series: | 59010 Series |
RoHS: | Compliant |
Sensing Range Max | 6mm |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Current | 350mA |
Product Range | 59010 Series |
Supply Voltage DC Max | 175V |
RoHS Compliant | Yes |
Reed Proximity Sensor, 6Mm, 175Vdc | Newark Electronics |
59010 Series 175 V 0.35 A Wire Leads Sub-Miniature Firecracker | Future Electronics |
Where can I find additional details, specifications and documents for a 59010-1-S-02-F?
Additional datasheets, footprints and schematics for 59010-1-S-02-F are listed on our Part Details page. You can also find images and similar parts to 59010-1-S-02-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59010-1-S-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59010-1-S-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59010-1-S-02-F fall under?
The 59010-1-S-02-F is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59010-1-S-02-F when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59010-1-S-02-F you can contact the distributor directly for product support, shipping queries etc.
Is the 59010-1-S-02-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59010-1-S-02-F have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 59010-1-S-02-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59010-1-S-02-F often in real-time on the comparison pages.
What if I can't find stock of 59010-1-S-02-F?
You can fill out our help required form which you can use to request a quote for 59010-1-S-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.