Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Fixing Type | Clip |
---|---|
For Use With | SW Series Heat Sinks |
External Length | 7.24mm |
External Width | 37.08mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.99mm |
Material | Steel |
Packages Cooled | TO-220 |
Type | Heat Sink Clip |
Aavid Thermalloy 5901 Clip for SW Heat Sinks | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5901?
Additional datasheets, footprints and schematics for 5901 are listed on our Part Details page. You can also find images and similar parts to 5901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5901 fall under?
The 5901 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5901 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5901 you can contact the distributor directly for product support, shipping queries etc.
Is the 5901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5901 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 5901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5901 often in real-time on the comparison pages.
What if I can't find stock of 5901?
You can fill out our help required form which you can use to request a quote for 5901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.