Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Length | 1.338in, 34mm |
Height | 18.15mm |
Circuit Identification Feature | Without |
Connector Mounting Type | Panel |
Hardware Type | L Fitting |
For Use With | Tab Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Accessory |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3 Free Hanging Hook Large |Te Connectivity 5900121-4 | Newark Electronics |
Connector Accessories L Fitting Steel Chromate Zinc Finish | Avnet America |
Special Order: DYNAMIC D-3 FREE HANGING HOOK Connector Hardware Accessory Type: Hook Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Hook 221 °F | Connector Hardware | Part Number: 5900121-4 | Internal Number: 5900121-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5900121-4?
Additional datasheets, footprints and schematics for 5900121-4 are listed on our Part Details page. You can also find images and similar parts to 5900121-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5900121-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5900121-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5900121-4 fall under?
The 5900121-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5900121-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5900121-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5900121-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5900121-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 5900121-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5900121-4 often in real-time on the comparison pages.
What if I can't find stock of 5900121-4?
You can fill out our help required form which you can use to request a quote for 5900121-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.