Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
7,802
in stock
|
Buy Now | |
TE Store
from US$1.46
|
3,623
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,193
in stock
|
Buy Now | |
element14
from US$0.91
|
1,193
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,193
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Contact Current Rating (Max) | 15A |
Height | 18.15mm |
Length | 34mm, 1.338in |
Circuit Identification Feature | Without |
Hardware Type | L Fitting |
Connector Mounting Type | Panel |
For Use With | Tab Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Accessory |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Hook,Small,Hanging,Dynamic D-3 | RS |
DYNAMIC D-3 FREE HANGING HOOK Connector Hardware Accessory Type: Hook Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Hook 221 °F | Connector Hardware | Part Number: 5900121-2 | Internal Number: 5900121-2 | TE Connectivity | TE Store |
Free Hanging Hook, Carbon Steel, 34Mm Rohs Compliant: Yes |Te Connectivity 5900121-2 | Newark Electronics |
FREE HANGING HOOK, CARBON STEEL, 34MM | element14 |
Connector Accessories L Fitting Straight | Avnet America |
Dynamic 3000 Series, L Fitting For Use With Rectangular Connector | TE Connectivity 5900121-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5900121-2?
Additional datasheets, footprints and schematics for 5900121-2 are listed on our Part Details page. You can also find images and similar parts to 5900121-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5900121-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5900121-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5900121-2 fall under?
The 5900121-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5900121-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5900121-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5900121-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5900121-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5900121-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5900121-2 often in real-time on the comparison pages.
What if I can't find stock of 5900121-2?
You can fill out our help required form which you can use to request a quote for 5900121-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.