Status: | Unknown |
---|---|
Series: | 5900 Series |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
No stock
|
Buy Now | |
Avnet America
from US$0.97
|
380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.72
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$2.01
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 5900 Series |
---|---|
Inductance | 47µH |
DC Current Rating | 4A |
DC Resistance Max | 0.035ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Case Dimensions | 11.5mm x 22.86mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
Power Inductor, 47 uH, 3.1 A, 45 Milliohm, ± 10% | Avnet America |
Inductor: axial | Transfer Multisort Elektronik |
Choke, 47Uh, +10%, Axial | Newark Electronics |
Choke, Axial High Current,47uH,10%,0.035 Ohm Max DCR,2500Vrms | Bourns 5900-470-RC | RS Americas |
Ind High Current RF Choke Bobbin Core 47uH 10% 1KHz Ferrite 4A AXL | Avnet Asia |
Power Inductor, 47 uH, 3.1 A, 45 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5900-470-RC?
Additional datasheets, footprints and schematics for 5900-470-RC are listed on our Part Details page. You can also find images and similar parts to 5900-470-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5900-470-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5900-470-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5900-470-RC fall under?
The 5900-470-RC is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5900-470-RC when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5900-470-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5900-470-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5900-470-RC have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 5900-470-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5900-470-RC often in real-time on the comparison pages.
What if I can't find stock of 5900-470-RC?
You can fill out our help required form which you can use to request a quote for 5900-470-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.