Status: | Unknown |
---|---|
Series: | 5900 Series |
RoHS: | Compliant |
Prices starting from US$1.03
Product Range | 5900 Series |
---|---|
Inductance | 330µH |
DC Current Rating | 1.6A |
DC Resistance Max | 0.212ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Case Dimensions | 11.5mm x 22.86mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
Choke, 330Uh, +10%, Axial | Newark Electronics |
Inductor: axial | Transfer Multisort Elektronik |
Power Inductor, 330 uH, 1.2 A, 285 Milliohm, ± 10% | Avnet America |
Choke, Axial High Current,330uH,10%,0.212 Ohm Max DCR,2500Vrms | Bourns 5900-331-RC | RS Americas |
Where can I find additional details, specifications and documents for a 5900-331-RC?
Additional datasheets, footprints and schematics for 5900-331-RC are listed on our Part Details page. You can also find images and similar parts to 5900-331-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5900-331-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5900-331-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5900-331-RC fall under?
The 5900-331-RC is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5900-331-RC when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5900-331-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5900-331-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5900-331-RC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 5900-331-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5900-331-RC often in real-time on the comparison pages.
What if I can't find stock of 5900-331-RC?
You can fill out our help required form which you can use to request a quote for 5900-331-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.