Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
76,035
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
31,793
in stock
|
Buy Now | |
element14
from US$0.12
|
21,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
13,249
in stock
|
Buy Now | |
Farnell
from US$0.21
|
8,242
in stock
|
Buy Now | |
Sager
from US$0.09
|
3,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,217
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
76
in stock
|
Buy Now | |
RS Americas
from US$20.03
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now |
Battery Sizes Accepted | AA N |
---|---|
Battery Terminals | PCB Pins |
Contact Material | Steel |
Contact Plating | Tin Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Spring Contact |
Battery Holder Mount | Through Hole |
Battery Size Code | AA N |
For Use With | AA / N Batteries |
Material | Spring Steel |
No. of Batteries | 1 |
No. of Cells | 1 |
Steel with Tin Nickel Plate Horizontal 9 V PC Leaf Spring Contact | Future Electronics |
SPRING CONTACT 9V AA N | Rutronik |
BATTERY CONTACT | element14 |
Battery Contact | Newark Electronics |
BATTERY HOLDER, AA/N, 1WAY | Farnell |
Cylindrical Battery Contacts, Clips, Holders & Springs 9V AA N SNAPIN PC | Sager |
Lamella contact | Transfer Multisort Elektronik |
Round Cell Neg. Contact AA/CR2/A THT | Schukat Electronic |
Keystone 590 PCB Leaf Spring Negative AA/PP3 | Rapid Electronics |
9 VOLT LEAF-SPRING CONTACT | Heilind Electronics |
Contact | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transformer | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 590?
Additional datasheets, footprints and schematics for 590 are listed on our Part Details page. You can also find images and similar parts to 590 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 590 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 590 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 590 fall under?
The 590 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 590 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 590 you can contact the distributor directly for product support, shipping queries etc.
Is the 590 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 590 have stock available?
Authorised distributors including Future Electronics, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for 590.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 590 often in real-time on the comparison pages.
What if I can't find stock of 590?
You can fill out our help required form which you can use to request a quote for 590 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.