59-511 Switches, Relays & Solenoids by ITW

SWITCH SPST ROUND BLACK 0.4A 125VAC

Status: Unknown
Series: 59 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.71

Distributor Stock
Logo for RS
RS
from US$5.71
441
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.64
46
in stock
Buy Now
Logo for element14
element14
from US$27.98
46
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.24
46
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$10.91
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Switch Operation Off-(On)
Contact Configuration SPST-NO
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 50V
Contact Current Max 125mA
Switch Terminals Solder
Product Range 59 Series
SVHC No SVHC (17-Dec-2015)
Actuation Type Round
Actuator / Cap Colour Black
Bezel Diameter 17.45mm
Colour Black
Contact Current @ Contact Voltage AC Max 125mA
Contact Current AC Max 400mA
Contact Current Rating 125mA
Contact Resistance 50mohm
Dielectric Strength VDC 1kV
External Depth 17.45mm
External Length / Height 20mm
External Width 17.45mm
IP / NEMA Rating IP67
IP Rating IP67
Insulation Resistance 1000Mohm
No. of Electrical Operations 500000
No. of Mechanical Operations 10000000
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Panel Cutout Diameter 13.65mm
Single Flat Panel Cut-out Diameter 12.9mm

Alternative Descriptions

Black plastic bodied pushbutton switch | RS
Switch, Spst, Round, Black, 0.4A, 125Vac | Newark Electronics
SWITCH, SPST, ROUND, BLACK, 0.4A, 125VAC | element14
Black plastic bodied pushbutton switch | ITW Switches 59-511 | RS Americas
Switch Push Button N.O. Round Button 0.4A 125VAC 16VA Momentary Contact Solder Panel Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59-511?

Additional datasheets, footprints and schematics for 59-511 are listed on our Part Details page. You can also find images and similar parts to 59-511 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59-511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59-511 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59-511 fall under?

The 59-511 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 59-511 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59-511 you can contact the distributor directly for product support, shipping queries etc.

Is the 59-511 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59-511 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 59-511.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59-511 often in real-time on the comparison pages.

What if I can't find stock of 59-511?

You can fill out our help required form which you can use to request a quote for 59-511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay