Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wavelength Typ | 780nm |
---|---|
Output Power | 3mW |
Voltage Rating | 6V |
Laser Lens | Aspheric |
Laser Beam Size | 4mm x 2mm |
Supply Current | 60mA |
Product Range | - |
Beam Divergence | 0.5mrad |
External Diameter | 12mm |
External Length / Height | 43mm |
Laser Class | Class 3A |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Output Power Stability | 5% |
Peak Wavelength | 780nm |
Supply Voltage Max | 6V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a 58SDM403?
Additional datasheets, footprints and schematics for 58SDM403 are listed on our Part Details page. You can also find images and similar parts to 58SDM403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58SDM403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58SDM403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58SDM403 fall under?
The 58SDM403 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to 58SDM403 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58SDM403 you can contact the distributor directly for product support, shipping queries etc.
Is the 58SDM403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58SDM403 have stock available?
There is no stock from authorised distributors for 58SDM403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58SDM403 often in real-time on the comparison pages.
What if I can't find stock of 58SDM403?
You can fill out our help required form which you can use to request a quote for 58SDM403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.