Prices starting from US$23.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$31.56 |
No stock
|
Buy Now | |
Newark Electronics | US$27.99 |
47
|
Buy Now | |
element14 | US$35.60 |
43
|
Buy Now | |
Farnell | US$29.01 |
43
|
Buy Now | |
Transfer Multisort Elektronik | US$27.59 |
4
|
Buy Now | |
RS Americas | US$23.08 |
3
|
Buy Now | |
Jameco Electronics | US$25.95 |
-
|
Buy Now | |
Carlton-Bates | US$28.67 |
-
|
Buy Now | |
Distrelec | US$30.29 |
-
|
Buy Now |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Black Red |
Lead Length - Metric | 1.22m |
Lead Length - Imperial | 48" |
No. of Test Leads | 2 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | 1 Pair of Black & Red Test Lead Set |
Lead Length | 1.22m |
Test Lead Set, Black, Red, 1.22M, 1Kv, 10A | Newark Electronics |
TEST LEAD SET, BLK, RED, 1.22M, 1KV, 10A | element14 |
Test leads | Transfer Multisort Elektronik |
Test Probe Stainless Steel Tip | Pomona Electronics 5898 | RS Americas |
5898,EXTRA DURABLE PROBE LEAD SET | RS |
Pomona Multimeter Test Lead Set, 1.22m, Black, Grey, Red, Stainless Steel | Distrelec |
Where can I find additional details, specifications and documents for a 5898?
Additional datasheets, footprints and schematics for 5898 are listed on our Part Details page. You can also find images and similar parts to 5898 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5898 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5898 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5898 fall under?
The 5898 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5898 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5898 you can contact the distributor directly for product support, shipping queries etc.
Is the 5898 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5898 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 5898.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5898 often in real-time on the comparison pages.
What if I can't find stock of 5898?
You can fill out our help required form which you can use to request a quote for 5898 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.