Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 589525-000 |
Impedance | 76.8Ω |
---|---|
Space-Grade | No |
Cable Type | 10613 (Double Optimized Shield Cable) |
Connector Type | Spliced-In |
Product Type | Data Bus Component |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Heat Shrink Cable Boots&End Caps D-500-0263-012 | Rapid Electronics |
DATABUS COMPONENTS | Avnet America |
Data Bus Components - Terminators | Sager |
Where can I find additional details, specifications and documents for a 589525-000?
Additional datasheets, footprints and schematics for 589525-000 are listed on our Part Details page. You can also find images and similar parts to 589525-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 589525-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 589525-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 589525-000 fall under?
The 589525-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Terminators.
Can I view similar or alternative parts?
You can view similar parts to 589525-000 when available in the Data Bus Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 589525-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 589525-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 589525-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 589525-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 589525-000 often in real-time on the comparison pages.
What if I can't find stock of 589525-000?
You can fill out our help required form which you can use to request a quote for 589525-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.