Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1200353-2,
589475-002 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Material Code | 100 |
Sealant | Yes |
Shrink Ratio | 2:1 |
Lining Type | Adhesive |
Material Systems Code | 100 |
Pliancy | Flexible |
Color | Black |
Length | 4.5in, 114mm |
Recovered Inside Diameter (Max) | 38.1mm, 1.5in |
Wall Thickness | Medium |
Recovered Wall Thickness (Nominal) | .12in, 3.05mm |
Expanded Inside Diameter (Min) | 83.8mm, 3.3in |
Government Qualified | No |
Adhesive Options | /180 Precoat |
Adhesive Code | /180 Precoat |
Molded Part Shape Code | 101A |
Adhesive Type | High Performance Pre-Coat Adhesive |
Wall Type | Dual |
Size Code | 94 |
Resistance Properties | Immersion Protection |
Resistance Protection | Suitable for occasional exposure to fluids |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Flammability | Low Fire Hazard |
Cable Accessories End Cap Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 101A094-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a 589475-002?
Additional datasheets, footprints and schematics for 589475-002 are listed on our Part Details page. You can also find images and similar parts to 589475-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 589475-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 589475-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 589475-002 fall under?
The 589475-002 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 589475-002 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 589475-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 589475-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 589475-002 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 589475-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 589475-002 often in real-time on the comparison pages.
What if I can't find stock of 589475-002?
You can fill out our help required form which you can use to request a quote for 589475-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.