Options for Price Comparison
Distributor Statistics for 589369-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 589369-000
Details for 589369-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

589369-000 by TE Connectivity

TXR40BW90-2014AI

Part Information

589369-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 589369-000, 2-1194663-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Material:
Nickel Aluminum Bronze
TE Adapter Code:
40
Adapter Entry Size:
14
Adapter Plating Material:
Unplated, Shotblast - Glass Bead
Cable Diameter Range:
.438 – .7in, 11.1 – 17.8mm
Cable Entry Diameter:
.01 – .88in, .2 – 22.2mm
Connector Detail Specification Number:
D38999/40, D38999/47, D38999/46, D38999/26, D38999/20, D38999/24, D38999/42
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
90
Termination Device Included:
TR14AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
21, G
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 500°F, -65 – 260°C
Salt Spray Resistance:
1000Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Backshell Size 14 Nickel Aluminum Bronze Avnet America
Connector Accessories Tinel Lock Backshell Size 14 Nickel Aluminum Bronze Avnet Europe