Status: | Unknown |
---|---|
Series: | 9296 Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
No. of Rows | 1Rows |
No. of Contacts | 1Contacts |
Connector Mounting | Surface Mount |
Product Range | 9296 Series |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Vert Poke-Home Conn, 1Pos, 118Awg, Smt | Newark Electronics |
VERT POKE-HOME CONN, 1POS, 118AWG, SMT | element14 |
Single Position Vertical Top Entry Individual Poke In 18-26 AWG Wire Connector | Future Electronics |
Connector, Vertical poke-home, Single, Top Entry, 18 AWG | Avnet America |
Where can I find additional details, specifications and documents for a 589296001000014.?
Additional datasheets, footprints and schematics for 589296001000014. are listed on our Part Details page. You can also find images and similar parts to 589296001000014. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 589296001000014. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 589296001000014. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 589296001000014. fall under?
The 589296001000014. is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 589296001000014. when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 589296001000014. you can contact the distributor directly for product support, shipping queries etc.
Is the 589296001000014. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 589296001000014. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 589296001000014..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 589296001000014. often in real-time on the comparison pages.
What if I can't find stock of 589296001000014.?
You can fill out our help required form which you can use to request a quote for 589296001000014. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.