Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Contact Termination Type | Screw |
No. of Contacts | 3 Contact, 3Contacts |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Zinc |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | Screw |
Contact Termination | Screw |
Termination Method | Screw |
Connector, Asbsa 2 M12-3 | Newark Electronics |
CONNECTOR, ASBSA 2 M12-3 | element14 |
Where can I find additional details, specifications and documents for a 58911?
Additional datasheets, footprints and schematics for 58911 are listed on our Part Details page. You can also find images and similar parts to 58911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58911 fall under?
The 58911 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 58911 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58911 you can contact the distributor directly for product support, shipping queries etc.
Is the 58911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58911 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 58911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58911 often in real-time on the comparison pages.
What if I can't find stock of 58911?
You can fill out our help required form which you can use to request a quote for 58911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.