Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
588742N005,
1194659-6 |
Lead Plating Material | Tin |
---|---|
Lead Color | White/Black |
Lead Stranding | Stranded |
Pre-Installed Lead | No |
Pre-Installed Lead Type | 55A0111 |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .25in, 5.95mm |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Wire Size | .25mm², 24AWG |
Pre-Installed Lead Wire Size | 475CMA, .24mm², 24AWG |
Expanded Inside Diameter (Min) | 6.45mm, .255in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Government Qualified | Yes |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
S02-14-Rcs453 |Raychem Te Connectivity 588742N005 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride | Avnet America |
Solder Sleeve, Wire to Wire, Transparent Blue, 5.97 mm, SO96 Series | TE Connectivity 588742N005 | RS Americas |
Solder Sleeves & Shield Tubing S02-14-RCS453 | Sager |
Where can I find additional details, specifications and documents for a 588742N005?
Additional datasheets, footprints and schematics for 588742N005 are listed on our Part Details page. You can also find images and similar parts to 588742N005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 588742N005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 588742N005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 588742N005 fall under?
The 588742N005 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 588742N005 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 588742N005 you can contact the distributor directly for product support, shipping queries etc.
Is the 588742N005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 588742N005 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 588742N005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 588742N005 often in real-time on the comparison pages.
What if I can't find stock of 588742N005?
You can fill out our help required form which you can use to request a quote for 588742N005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.