Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RDSS-125(S10),
7-1194658-3 |
Prices starting from US$97.37
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$97.37
|
-
|
Buy Now |
Number of Cables Sealed (with 2 RDSS-Clips) | Up to 7 |
---|---|
Sealing Clip | RDSS-CLIP-125 |
Number of Cables Sealed (with 1 RDSS-Clip) | Up to 4 |
Material | Inflatable bladder of flexible aluminum-polyethylene laminate |
Admissible Cable Dia. at Duct Inside Dia. | 0-103 at 125.0 mmmm, 0-83 at 110.0 mmmm, 70-110 at 130.0 mmmm, 0-75 at 105.0 mmmm, 0-65 at 100.0 mmmm, 0-95 at 120.0 mmmm, 85-125 at 145.0 mmmm, 90-130 at 150.0 mmmm, 80-120 at 140.0 mmmm, 0-91 at 115.0 mmmm, 75-115 at 135.0 mmmm |
Ducting Systems | Steel, Plastic, Concrete |
Product Use | Power Cable to provide watertight seal |
Sealing Mastic | Yes |
Independent of Duct Ovality | Yes |
Packaging Quantity (Piece) | 10 |
Product Availability | AMERICAS, EMEA, ANZPAC, ASIA |
Product Type | Duct Sealing System |
Installation Condition | Dry, Wet |
RDSS-125(S10) | TE Connectivity 588693-000 | RS Americas |
Where can I find additional details, specifications and documents for a 588693-000?
Additional datasheets, footprints and schematics for 588693-000 are listed on our Part Details page. You can also find images and similar parts to 588693-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 588693-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 588693-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 588693-000 fall under?
The 588693-000 is listed under Power Systems > Power Cable Accessories > Duct Seals.
Can I view similar or alternative parts?
You can view similar parts to 588693-000 when available in the Duct Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 588693-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 588693-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 588693-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 588693-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 588693-000 often in real-time on the comparison pages.
What if I can't find stock of 588693-000?
You can fill out our help required form which you can use to request a quote for 588693-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.