Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 588302-000 |
Side 2 Number of Cables Spliced | 1 |
---|---|
Cable Shield Plating Material | Silver, Tin |
Side 1 Number of Cables Spliced | 1 |
Sealed | No |
Shield Diameter (Max) | 9.4mm, .37in |
Cable Insulation Diameter (Max) | 10mm, .39in |
Cable Outside Diameter | 10mm, .39in |
Product Type | SolderShield Splice |
Cable Temperature Rating | 125°C |
Operating Temperature (Max) | 150°C |
Operating Temperature Range | -65 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-150-1004 | Heilind Electronics |
Cable Accessories Solder Shield Splice Polyolefin Translucent Natural | Avnet America |
D-150-1004 | TE Connectivity 588302-000 | RS Americas |
Solder Sleeves & Shield Tubing D-150 SER TP 34MM | Sager |
Where can I find additional details, specifications and documents for a 588302-000?
Additional datasheets, footprints and schematics for 588302-000 are listed on our Part Details page. You can also find images and similar parts to 588302-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 588302-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 588302-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 588302-000 fall under?
The 588302-000 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.
Can I view similar or alternative parts?
You can view similar parts to 588302-000 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 588302-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 588302-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 588302-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, RS Americas and Sager have stock available or on a lead time for 588302-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 588302-000 often in real-time on the comparison pages.
What if I can't find stock of 588302-000?
You can fill out our help required form which you can use to request a quote for 588302-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.