Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5883010001,
1194655-9 |
Color | Yellow |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 3:1 |
Recovered Inside Diameter | .062in, 1.5mm |
Compatible Cable Diameter | .069 – .16in, 1.7 – 4.mm |
Sleeve Length | 1in, 25mm |
Supplied Diameter | .187in, 4.8mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
TE Connectivity TMS-SCE-3/16-2.0-S1-4 Heat Shrink Tubing | Distrelec |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity 5883010001 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Heat Shrink Tubing & Sleeves TMS-SCE-316-2.0-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 5883010001?
Additional datasheets, footprints and schematics for 5883010001 are listed on our Part Details page. You can also find images and similar parts to 5883010001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5883010001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5883010001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5883010001 fall under?
The 5883010001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5883010001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5883010001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5883010001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5883010001 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5883010001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5883010001 often in real-time on the comparison pages.
What if I can't find stock of 5883010001?
You can fill out our help required form which you can use to request a quote for 5883010001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.