Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
588053-000,
3-1194653-9 |
Color | Olive Drab |
---|---|
Adapter Entry Size | 5 |
Material | Aluminum |
TE Adapter Code | 21 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Entry Diameter | .01 – .31in, .2 – 7.9mm |
Cable Diameter Range | .156 – .25in, 4 – 6.4mm |
Connector Detail Specification Number | MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121 |
Connector General Specification Number | MIL-DTL-26482 Series 1/Class E,F,J,P |
Termination Device Included | TR05AI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 14 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 90 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR21AB90-1405AI | Sager |
Where can I find additional details, specifications and documents for a 588053-000?
Additional datasheets, footprints and schematics for 588053-000 are listed on our Part Details page. You can also find images and similar parts to 588053-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 588053-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 588053-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 588053-000 fall under?
The 588053-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 588053-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 588053-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 588053-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 588053-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 588053-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 588053-000 often in real-time on the comparison pages.
What if I can't find stock of 588053-000?
You can fill out our help required form which you can use to request a quote for 588053-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.