Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
588040-000,
9-1198169-8 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0456
|
12,000
in stock
|
Buy Now | |
Boersig
from US$0.0339
|
5,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
5,100
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
4,800
in stock
|
Buy Now | |
Conrad
from US$0.09
|
120
in stock
|
Buy Now | |
Avnet America
from US$0.0262
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Color | Yellow |
Marker Size | STD 03 |
Compatible Cable Diameter | .075 – .102in, 1.9 – 2.6mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | B |
Wire Labels&Markers STD03Y-B | Rapid Electronics |
No. of markers: 30 | Conrad |
Cable Accessories Wire Marker Yellow Box | Avnet America |
Wire Labels & Markers SNAP ON .076-.104 B PRICE PER EA MARKER | Sager |
Where can I find additional details, specifications and documents for a 588040-000?
Additional datasheets, footprints and schematics for 588040-000 are listed on our Part Details page. You can also find images and similar parts to 588040-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 588040-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 588040-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 588040-000 fall under?
The 588040-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 588040-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 588040-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 588040-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 588040-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Chip One Stop and TTI Europe have stock available or on a lead time for 588040-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 588040-000 often in real-time on the comparison pages.
What if I can't find stock of 588040-000?
You can fill out our help required form which you can use to request a quote for 588040-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.